9097DC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
9097DC
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
9097DC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
fMAX
150 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details