Rochester Electronics Logic - Flip Flops 84136012A

Description
SN54ALS273 OCTAL D-TYPE FLIP-FLO
Datasheet
Description
SN54ALS273 OCTAL D-TYPE FLIP-FLO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 84136012A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
84136012A
Logic - Flip Flops 84136012A
SN54ALS273 OCTAL D-TYPE FLIP-FLO

SN54ALS273 OCTAL D-TYPE FLIP-FLO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 84136012A
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3169-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC11175N - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details