Rochester Electronics Logic - Flip Flops 74VHCT574MTC

Description
BUS DRIVER, AHCT/VHCT SERIES
Datasheet
Description
BUS DRIVER, AHCT/VHCT SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHCT574MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHCT574MTC
Logic - Flip Flops 74VHCT574MTC
BUS DRIVER, AHCT/VHCT SERIES

BUS DRIVER, AHCT/VHCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74VHCT574MTC
Product Name Logic - Flip Flops
fMAX 130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC74PW/S400,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details