Rochester Electronics Logic - Flip Flops 74VHC74SJ

Description
D FLIP-FLOP, AHC/VHC/H/U/V SERIE
Datasheet
Description
D FLIP-FLOP, AHC/VHC/H/U/V SERIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHC74SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC74SJ
Logic - Flip Flops 74VHC74SJ
D FLIP-FLOP, AHC/VHC/H/U/V SERIE

D FLIP-FLOP, AHC/VHC/H/U/V SERIE

Supplier's Site Datasheet
Logic - Flip Flops - 74VHC74SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC74SJ
Logic - Flip Flops 74VHC74SJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74VHC74SJ 74VHC74SJ
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 568-8954-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers