Rochester Electronics Logic - Flip Flops 74VHC112M

Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHC112M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC112M
Logic - Flip Flops 74VHC112M
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Logic - Flip Flops - 74VHC112M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC112M
Logic - Flip Flops 74VHC112M
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74VHC112M
Product Name Logic - Flip Flops
fMAX 185 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
Flip Flops - 1727-3144-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers