74VCX16841MTDX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74VCX16841MTDX
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74VCX16841MTDX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
Propagation Delay
18.8 ns
Package Type
TSSOP; TSSOP
Number of Pins
20
View Details
Latch Type
D
Supply Voltage
5V; 5
Operating Current
0.5000 mA
View Details
Lansdale Semiconductor, Inc.
Latch Type
Octal D
Output Characteristics
3-State
Supply Voltage
7 V
View Details