Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74VCX162245MTDX

Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74VCX162245MTDX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74VCX162245MTDX
Logic - Buffers, Drivers, Receivers, Transceivers 74VCX162245MTDX
IC TXRX NON-INVERT 3.6V 48TSSOP

IC TXRX NON-INVERT 3.6V 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74VCX162245MTDX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Amplifiers - SE5004L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a/n
Supply Voltage Other; 3V ~ 5.5V
Package Type 20-VFQFN Exposed Pad
View Details