Rochester Electronics Logic - Logic - Gates and Inverters - 74VCX08BQX 74VCX08BQX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 858079-74VCX08BQX Series: 74VCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-DQFN (3x2.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 74VCX08 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 858079-74VCX08BQX Series: 74VCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-DQFN (3x2.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 74VCX08 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74VCX08BQX - 858079-74VCX08BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VCX08BQX
858079-74VCX08BQX
Logic - Logic - Gates and Inverters - 74VCX08BQX 858079-74VCX08BQX
Manufacturer: ON Semiconductor Win Source Part Number: 858079-74VCX08BQX Series: 74VCX Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-DQFN (3x2.5) Package: Bulk Package: 14-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 74VCX08 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 858079-74VCX08BQX
Series: 74VCX
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-DQFN (3x2.5)
Package: Bulk
Package: 14-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: 74VCX08
Categories: Integrated Circuits (ICs)
Case / Package: 14-DQFN (3x2.5)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - 74VCX08BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VCX08BQX
Logic - Gates and Inverters 74VCX08BQX
IC GATE AND 4CH 2-INP 14DQFN

IC GATE AND 4CH 2-INP 14DQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 858079-74VCX08BQX 74VCX08BQX
Product Name Logic - Logic - Gates and Inverters - 74VCX08BQX Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type Other; 14-DQFN (3x2.5)
Supply Voltage 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers