Rochester Electronics Memory 74S472AV

Description
74S472 - 4K Bit (512 X 8) Bip TTL PROM Tri-State
Request a Quote Datasheet
Description
74S472 - 4K Bit (512 X 8) Bip TTL PROM Tri-State
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74S472AV - Rochester Electronics
Newburyport, MA, United States
74S472 - 4K Bit (512 X 8) Bip TTL PROM Tri-State

74S472 - 4K Bit (512 X 8) Bip TTL PROM Tri-State

Supplier's Site Datasheet
Memory 74S472AV
4K BIT (512 X 8) BIP TTL PROM TR

4K BIT (512 X 8) BIP TTL PROM TR

Supplier's Site Datasheet
Memory - 74S472AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
74S472AV
Memory 74S472AV
Memory IC

Memory IC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
74S472AV
Integrated Circuits (ICs) - Memory - Memory 74S472AV
4K BIT (512 X 8) BIP TTL PROM TR

4K BIT (512 X 8) BIP TTL PROM TR

Supplier's Site

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 74S472AV 74S472AV 74S472AV 74S472AV
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category PROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - Controllers - 25CPC700BB3B66 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 474-BCBGA Exposed Pad
View Details