Rochester Electronics Logic - Logic - Gates and Inverters - 74S20PC 74S20PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 858074-74S20PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 858074-74S20PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74S20PC - 858074-74S20PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74S20PC
858074-74S20PC
Logic - Logic - Gates and Inverters - 74S20PC 858074-74S20PC
Manufacturer: National Semiconductor Win Source Part Number: 858074-74S20PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 858074-74S20PC
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - 74S20PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74S20PC
Logic - Gates and Inverters 74S20PC
NAND GATE

NAND GATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 858074-74S20PC 74S20PC
Product Name Logic - Logic - Gates and Inverters - 74S20PC Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 74AHC2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details