Rochester Electronics Logic - Logic - Flip Flops - 74S175PC 74S175PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 858072-74S175PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 858072-74S175PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74S175PC
858072-74S175PC
Logic - Logic - Flip Flops - 74S175PC 858072-74S175PC
Manufacturer: National Semiconductor Win Source Part Number: 858072-74S175PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 858072-74S175PC
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 74S175PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74S175PC
Logic - Flip Flops 74S175PC
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 858072-74S175PC 74S175PC
Product Name Logic - Logic - Flip Flops - 74S175PC Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16374 16-Bit D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9202501MXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
Logic Family ACT
View Details
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers