74S139PC -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
74S139PC
Description
DECODER/DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DECODER/DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
74S139PC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
74S139PC |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Supply Voltage
Other; 1.14V ~ 1.3V
Package Type
48-QFN
View Details