Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVXC4245QSC

Description
IC TXRX NON-INVERT 5.5V 24QSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVXC4245QSC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVXC4245QSC
Logic - Buffers, Drivers, Receivers, Transceivers 74LVXC4245QSC
IC TXRX NON-INVERT 5.5V 24QSOP

IC TXRX NON-INVERT 5.5V 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVXC4245QSC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-RCT-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - SI32193-A-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details