Rochester Electronics Logic - Flip Flops 74LVX374MTCX

Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX374MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX374MTCX
Logic - Flip Flops 74LVX374MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVX374MTCX
Product Name Logic - Flip Flops
fMAX 95 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QCX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 1727-6888-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers