Rochester Electronics Logic - Flip Flops 74LVX374MTC

Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX374MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX374MTC
Logic - Flip Flops 74LVX374MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVX374MTC
Product Name Logic - Flip Flops
fMAX 95 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers