Rochester Electronics Logic - Flip Flops 74LVX112MTCX

Description
IC FF JK TYPE DUAL 1BIT 16TSSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVX112MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX112MTCX
Logic - Flip Flops 74LVX112MTCX
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVX112MTCX
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74AC374PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers