Rochester Electronics Logic - Latches 74LVTH373MTC

Description
BUS DRIVER, LVT SERIES, 1-FUNC,
Datasheet
Description
BUS DRIVER, LVT SERIES, 1-FUNC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVTH373MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH373MTC
Logic - Latches 74LVTH373MTC
BUS DRIVER, LVT SERIES, 1-FUNC,

BUS DRIVER, LVT SERIES, 1-FUNC,

Supplier's Site Datasheet
Logic - Latches - 74LVTH373MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH373MTC
Logic - Latches 74LVTH373MTC
IC LATCH TRANSP OCT 3ST 20TSSOP

IC LATCH TRANSP OCT 3ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVTH373MTC
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74AC373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers