Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH162244G

Description
IC BUFFER NON-INVERT 3.6V 54FBGA
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 54FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH162244G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH162244G
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH162244G
IC BUFFER NON-INVERT 3.6V 54FBGA

IC BUFFER NON-INVERT 3.6V 54FBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH162244G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details