74LVT573SJ -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVT573SJ
Description
BUS DRIVER, LVT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LVT573SJ |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Addressable D
Output Characteristics
Standard
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
(-)8 VDC
Propagation Delay
59.6 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details