Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH16601AX4PV

Description
3.3V CMOS 18 BIT UNIVERSAL BUS
Datasheet
Description
3.3V CMOS 18 BIT UNIVERSAL BUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16601AX4PV - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVCH16601AX4PV
Logic - Buffers, Drivers, Receivers, Transceivers 74LVCH16601AX4PV
3.3V CMOS 18 BIT UNIVERSAL BUS

3.3V CMOS 18 BIT UNIVERSAL BUS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVCH16601AX4PV
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32178-B-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details