Rochester Electronics Interface - Drivers, Receivers, Transceivers 74LVC245AE4SO

Description
3.3V OCTAL BUFFER/DRIVERS
Datasheet
Description
3.3V OCTAL BUFFER/DRIVERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 74LVC245AE4SO - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
74LVC245AE4SO
Interface - Drivers, Receivers, Transceivers 74LVC245AE4SO
3.3V OCTAL BUFFER/DRIVERS

3.3V OCTAL BUFFER/DRIVERS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC245AE4SO
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - 336-SI32178-B-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details