Rochester Electronics Logic - Flip Flops 74LVC1G74DC/C125

Description
D FLIP-FLOP, LVC/LCX/Z SERIES
Datasheet
Description
D FLIP-FLOP, LVC/LCX/Z SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVC1G74DC/C125 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVC1G74DC/C125
Logic - Flip Flops 74LVC1G74DC/C125
D FLIP-FLOP, LVC/LCX/Z SERIES

D FLIP-FLOP, LVC/LCX/Z SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVC1G74DC/C125
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
Flip Flops - 74HCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT273SC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details