Rochester Electronics Logic - Logic - Gates and Inverters - 74LS40PC 74LS40PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908281-74LS40PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908281-74LS40PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LS40PC - 908281-74LS40PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LS40PC
908281-74LS40PC
Logic - Logic - Gates and Inverters - 74LS40PC 908281-74LS40PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908281-74LS40PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908281-74LS40PC
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 74LS40PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LS40PC
Logic - Gates and Inverters 74LS40PC
NAND GATE, TTL, PDIP14

NAND GATE, TTL, PDIP14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908281-74LS40PC 74LS40PC
Product Name Logic - Logic - Gates and Inverters - 74LS40PC Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic IC - 705-100201SCX - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; Bulk
View Details
4 suppliers
Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-input AND gate - 74AHC08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers