Rochester Electronics Logic - Flip Flops 74LS374PC

Description
BUS DRIVER
Datasheet
Description
BUS DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LS374PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LS374PC
Logic - Flip Flops 74LS374PC
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LS374PC
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LV74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details