Rochester Electronics Logic - Logic - Gates and Inverters - 74LS33PC 74LS33PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 849321-74LS33PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 849321-74LS33PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LS33PC - 849321-74LS33PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LS33PC
849321-74LS33PC
Logic - Logic - Gates and Inverters - 74LS33PC 849321-74LS33PC
Manufacturer: National Semiconductor Win Source Part Number: 849321-74LS33PC Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 849321-74LS33PC
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - 74LS33PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LS33PC
Logic - Gates and Inverters 74LS33PC
NOR GATE, TTL, PDIP14

NOR GATE, TTL, PDIP14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 849321-74LS33PC 74LS33PC
Product Name Logic - Logic - Gates and Inverters - 74LS33PC Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

 - 5420/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers