74LS11FPEL-E -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74LS11FPEL-E
Description
DUAL J-K FLIP-FLOPS
-
Lingto Electronic Limited
Datasheet
Description
DUAL J-K FLIP-FLOPS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74LS11FPEL-E |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
9 suppliers
fMAX
155 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
4.5 V ~ 5.5 V
Propagation Delay
11 ns
View Details