Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74LCX646MSA

Description
IC TXRX NON-INVERT 3.6V 24SSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX646MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX646MSA
Logic - Buffers, Drivers, Receivers, Transceivers 74LCX646MSA
IC TXRX NON-INVERT 3.6V 24SSOP

IC TXRX NON-INVERT 3.6V 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LCX646MSA
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Modems - ICs and Modules - 336-4373-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details