Rochester Electronics Logic - Flip Flops 74LCX16374GX

Description
IC FF D-TYPE DUAL 8BIT 54FBGA
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 54FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LCX16374GX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX16374GX
Logic - Flip Flops 74LCX16374GX
IC FF D-TYPE DUAL 8BIT 54FBGA

IC FF D-TYPE DUAL 8BIT 54FBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LCX16374GX
Product Name Logic - Flip Flops
fMAX 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Logic - Flip Flops - 54FCT574ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details