Rochester Electronics Logic - Flip Flops 74HCT74PW-Q100,118

Description
IC FF D-TYPE DUAL 1BIT 14TSSOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT74PW-Q100,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT74PW-Q100,118
Logic - Flip Flops 74HCT74PW-Q100,118
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HCT74PW-Q100,118
Product Name Logic - Flip Flops
fMAX 59 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-2848-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681401RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details