Rochester Electronics Logic - Flip Flops 74HCT74DB,112

Description
NEXPERIA 74HCT74DB - D FLIP-FLOP
Datasheet
Description
NEXPERIA 74HCT74DB - D FLIP-FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT74DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT74DB,112
Logic - Flip Flops 74HCT74DB,112
NEXPERIA 74HCT74DB - D FLIP-FLOP

NEXPERIA 74HCT74DB - D FLIP-FLOP

Supplier's Site Datasheet
Logic - Flip Flops - 74HCT74DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT74DB,112
Logic - Flip Flops 74HCT74DB,112
NEXPERIA 74HCT74DB - D FLIP-FLOP

NEXPERIA 74HCT74DB - D FLIP-FLOP

Supplier's Site Datasheet
Logic - Flip Flops - 74HCT74DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT74DB,112
Logic - Flip Flops 74HCT74DB,112
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74HCT74DB,112 74HCT74DB,112
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3982-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers