Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74HCT540FPV-E

Description
IC BUFFER INVERT 5.5V
Datasheet
Description
IC BUFFER INVERT 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT540FPV-E - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HCT540FPV-E
Logic - Buffers, Drivers, Receivers, Transceivers 74HCT540FPV-E
IC BUFFER INVERT 5.5V

IC BUFFER INVERT 5.5V

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HCT540FPV-E
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QPG6105SRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details