Rochester Electronics Logic - Flip Flops 74HCT377PW-Q100J

Description
74HCT377-Q100 - OCTAL D-TYPE FLI
Datasheet
Description
74HCT377-Q100 - OCTAL D-TYPE FLI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT377PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT377PW-Q100J
Logic - Flip Flops 74HCT377PW-Q100J
74HCT377-Q100 - OCTAL D-TYPE FLI

74HCT377-Q100 - OCTAL D-TYPE FLI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HCT377PW-Q100J
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 1727-6098-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers