Rochester Electronics Logic IC 74HCT14D652

Description
IC INVERT SCHMITT 6CH 6-INP 14SO Product overview: 74HCT14D652 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14D652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERT SCHMITT 6CH 6-INP 14SO Product overview: 74HCT14D652 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14D652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERT SCHMITT 6CH 6-INP 14SO Product overview: 74HCT14D652 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14D652 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 6CH 6-INP 14SO Product overview: 74HCT14D652 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14D652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HCT14D652 - 908250-74HCT14D652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT14D652
908250-74HCT14D652
Logic - Logic - Gates and Inverters - 74HCT14D652 908250-74HCT14D652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908250-74HCT14D652 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908250-74HCT14D652
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HCT14
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT14D652 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT14D652
Logic - Gates and Inverters 74HCT14D652
IC INVERT SCHMITT 6CH 6-INP 14SO

IC INVERT SCHMITT 6CH 6-INP 14SO

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT14D652 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT14D652
Logic - Gates and Inverters 74HCT14D652
IC INVERT SCHMITT 6CH 6-INP 14SO

IC INVERT SCHMITT 6CH 6-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-74HCT14D652 908250-74HCT14D652 74HCT14D652
Product Name Logic IC Logic - Logic - Gates and Inverters - 74HCT14D652 Logic - Gates and Inverters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SO
Gate Type NOT NOT
Supply Voltage 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 5430/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Automotive 8-bit QFN Logic IC - 712-74AHC594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details