Rochester Electronics Logic - Flip Flops 74HCT109DB,118

Description
IC FF JK TYPE DUAL 1BIT 16SSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT109DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT109DB,118
Logic - Flip Flops 74HCT109DB,118
IC FF JK TYPE DUAL 1BIT 16SSOP

IC FF JK TYPE DUAL 1BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HCT109DB,118
Product Name Logic - Flip Flops
fMAX 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT574ADB,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details