Rochester Electronics Logic - Logic - Gates and Inverters - 74HC86DR2G 74HC86DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 857894-74HC86DR2G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74HC86DR2G, 2156-74HC86DR2G-ONTR -ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 857894-74HC86DR2G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74HC86DR2G, 2156-74HC86DR2G-ONTR -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC86DR2G - 857894-74HC86DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC86DR2G
857894-74HC86DR2G
Logic - Logic - Gates and Inverters - 74HC86DR2G 857894-74HC86DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 857894-74HC86DR2G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-74HC86DR2G, 2156-74HC86DR2G-ONTR -ND

Manufacturer: ON Semiconductor
Win Source Part Number: 857894-74HC86DR2G
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC86
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-74HC86DR2G, 2156-74HC86DR2G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 857894-74HC86DR2G
Product Name Logic - Logic - Gates and Inverters - 74HC86DR2G
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details