Rochester Electronics Logic - Flip Flops 74HC74DB,112

Description
IC D-TYPE POS TRG DUAL 14SSOP
Datasheet
Description
IC D-TYPE POS TRG DUAL 14SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC74DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74DB,112
Logic - Flip Flops 74HC74DB,112
IC D-TYPE POS TRG DUAL 14SSOP

IC D-TYPE POS TRG DUAL 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC74DB,112
Product Name Logic - Flip Flops
fMAX 82 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GX,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details