Rochester Electronics Logic - Flip Flops 74HC73PW112

Description
IC FF JK TYPE DUAL 1BIT 14TSSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC73PW112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC73PW112
Logic - Flip Flops 74HC73PW112
IC FF JK TYPE DUAL 1BIT 14TSSOP

IC FF JK TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Logic - Flip Flops - 74HC73PW112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC73PW112
Logic - Flip Flops 74HC73PW112
IC FF JK TYPE DUAL 1BIT 14TSSOP

IC FF JK TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC73PW112
Product Name Logic - Flip Flops
fMAX 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AVC16374DGG,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Logic - Flip Flops - 74ACQ574SJ - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details