Rochester Electronics Logic - Flip Flops 74HC73D

Description
IC FF JK TYPE DUAL 1BIT 14SO
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 14SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC73D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC73D
Logic - Flip Flops 74HC73D
IC FF JK TYPE DUAL 1BIT 14SO

IC FF JK TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC73D
Product Name Logic - Flip Flops
fMAX 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1258725-74AUP1G175GF - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 0.8V ~ 3.6V
Propagation Delay 5.7 ns
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details