Rochester Electronics Logic - Flip Flops 74HC564N,652

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC564N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC564N,652
Logic - Flip Flops 74HC564N,652
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC564N,652
Product Name Logic - Flip Flops
fMAX 137 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic Family / Base Number Nexperia - 29AC1107 - Newark, An Avnet Company
Specs
fMAX 83 MHz
Package Type SOIC; SOIC
Number of Pins 16
View Details
Flip Flops - 5962-9221804MRA - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers