Rochester Electronics Logic - Flip Flops 74HC534P-E

Description
IC FF D-TYPE SNGL 8BIT
Datasheet
Description
IC FF D-TYPE SNGL 8BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC534P-E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC534P-E
Logic - Flip Flops 74HC534P-E
IC FF D-TYPE SNGL 8BIT

IC FF D-TYPE SNGL 8BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC534P-E
Product Name Logic - Flip Flops
fMAX 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QIX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Flip Flops - 74HCT74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers