74HC377FP-E -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74HC377FP-E
Description
IC FF D-TYPE SNGL 8BIT
-
Lingto Electronic Limited
Datasheet
Description
IC FF D-TYPE SNGL 8BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74HC377FP-E |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
83 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
3.3V; 5V; 3.3,5
Propagation Delay
34 ns
View Details
4 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
5 suppliers
fMAX
150 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details