Rochester Electronics Logic - Flip Flops 74HC374D,652

Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC374D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC374D,652
Logic - Flip Flops 74HC374D,652
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC374D,652
Product Name Logic - Flip Flops
fMAX 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
20-bit bus-interface D-type flip-flop; positive-edge trigger; 3-state - 74ALVCH16821DGG,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
4 suppliers
Logic - Flip Flops - 74ABT374APW,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details