Rochester Electronics Logic - Logic - Gates and Inverters - 74HC21PW,118 74HC21PW,118

Description
Manufacturer: NXP Win Source Part Number: 850922-74HC21PW,118 Series: 74HC Features: IC 2 Channel Package: Bulk Family Name: 74HC21 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 850922-74HC21PW,118 Series: 74HC Features: IC 2 Channel Package: Bulk Family Name: 74HC21 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC21PW,118 - 850922-74HC21PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC21PW,118
850922-74HC21PW,118
Logic - Logic - Gates and Inverters - 74HC21PW,118 850922-74HC21PW,118
Manufacturer: NXP Win Source Part Number: 850922-74HC21PW,118 Series: 74HC Features: IC 2 Channel Package: Bulk Family Name: 74HC21 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 850922-74HC21PW,118
Series: 74HC
Features: IC 2 Channel
Package: Bulk
Family Name: 74HC21
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - 74HC21PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC21PW,118
Logic - Gates and Inverters 74HC21PW,118
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 850922-74HC21PW,118 74HC21PW,118
Product Name Logic - Logic - Gates and Inverters - 74HC21PW,118 Logic - Gates and Inverters
Gate Type NOT NOT; AND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
 - 54H11DM/C - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details