Rochester Electronics Logic - Logic - Gates and Inverters - 74HC1G08CME-E 74HC1G08CME-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857842-74HC1G08CME-E Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 1 Channel - CMPAK-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: 74HC1G08 Categories: Integrated Circuits (ICs) Case / Package: CMPAK-6 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857842-74HC1G08CME-E Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 1 Channel - CMPAK-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: 74HC1G08 Categories: Integrated Circuits (ICs) Case / Package: CMPAK-6 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC1G08CME-E - 857842-74HC1G08CME-E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC1G08CME-E
857842-74HC1G08CME-E
Logic - Logic - Gates and Inverters - 74HC1G08CME-E 857842-74HC1G08CME-E
Manufacturer: Renesas Electronics America Win Source Part Number: 857842-74HC1G08CME-E Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 1 Channel - CMPAK-6 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: 74HC1G08 Categories: Integrated Circuits (ICs) Case / Package: CMPAK-6 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 857842-74HC1G08CME-E
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 1 Channel - CMPAK-6
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: 74HC1G08
Categories: Integrated Circuits (ICs)
Case / Package: CMPAK-6
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Gates and Inverters - 74HC1G08CME-E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC1G08CME-E
Logic - Gates and Inverters 74HC1G08CME-E
IC GATE AND 1CH 2-INP CMPAK-6

IC GATE AND 1CH 2-INP CMPAK-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 857842-74HC1G08CME-E 74HC1G08CME-E
Product Name Logic - Logic - Gates and Inverters - 74HC1G08CME-E Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SSOP; Other; CMPAK-6
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS22J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details