Rochester Electronics Gates and Inverters 74HC133D

Description
NAND Gate IC 1 Channel 16-SOIC
Datasheet
Description
NAND Gate IC 1 Channel 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74HC133D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC133D
Gates and Inverters 74HC133D
NAND Gate IC 1 Channel 16-SOIC

NAND Gate IC 1 Channel 16-SOIC

Buy Now
Logic - Gates and Inverters - 74HC133D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC133D
Logic - Gates and Inverters 74HC133D
IC GATE NAND 1CH 13-INP 16SO

IC GATE NAND 1CH 13-INP 16SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 74HC133D 74HC133D
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 13
Operating Current 5.2 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11DM/C - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Inverters ICs - 7989109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers