Rochester Electronics Logic - Flip Flops 74HC112DB,112

Description
IC FF JK TYPE DUAL 1BIT 16SSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC112DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC112DB,112
Logic - Flip Flops 74HC112DB,112
IC FF JK TYPE DUAL 1BIT 16SSOP

IC FF JK TYPE DUAL 1BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC112DB,112
Product Name Logic - Flip Flops
fMAX 71 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC174PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74ABT16374CSSC - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details