Rochester Electronics Logic - Flip Flops 74HC112D,652

Description
IC JK TYPE NEG TRG DUAL 16SOIC
Datasheet
Description
IC JK TYPE NEG TRG DUAL 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC112D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC112D,652
Logic - Flip Flops 74HC112D,652
IC JK TYPE NEG TRG DUAL 16SOIC

IC JK TYPE NEG TRG DUAL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC112D,652
Product Name Logic - Flip Flops
fMAX 71 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377PW,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details