Rochester Electronics Logic - Logic - Gates and Inverters - 74HC08D-Q100 74HC08D-Q100

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908201-74HC08D-Q100 Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908201-74HC08D-Q100 Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC08D-Q100 - 908201-74HC08D-Q100 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC08D-Q100
908201-74HC08D-Q100
Logic - Logic - Gates and Inverters - 74HC08D-Q100 908201-74HC08D-Q100
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908201-74HC08D-Q100 Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: AND Gate IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908201-74HC08D-Q100
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 4 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC08
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - 74HC08D-Q100 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC08D-Q100
Logic - Gates and Inverters 74HC08D-Q100
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 908201-74HC08D-Q100 74HC08D-Q100
Product Name Logic - Logic - Gates and Inverters - 74HC08D-Q100 Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1131293-74AHC04D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers