Rochester Electronics Logic - Logic - Flip Flops - 74H106PC 74H106PC

Description
Manufacturer: Rochester Electronics Win Source Part Number: 857811-74H106PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 857811-74H106PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74H106PC
857811-74H106PC
Logic - Logic - Flip Flops - 74H106PC 857811-74H106PC
Manufacturer: Rochester Electronics Win Source Part Number: 857811-74H106PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 857811-74H106PC
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74H106PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74H106PC
Integrated Circuits (ICs) - Logic - Flip Flops 74H106PC
J-K FLIP-FLOP, 2 FUNC, NEGATIVE

J-K FLIP-FLOP, 2 FUNC, NEGATIVE

Supplier's Site
Logic - Flip Flops - 74H106PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74H106PC
Logic - Flip Flops 74H106PC
J-K FLIP-FLOP, 2 FUNC, NEGATIVE

J-K FLIP-FLOP, 2 FUNC, NEGATIVE

Supplier's Site Datasheet
Flip Flops - 74H106PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74H106PC
Flip Flops 74H106PC
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 857811-74H106PC 74H106PC 74H106PC 74H106PC
Product Name Logic - Logic - Flip Flops - 74H106PC Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 74HC377DB-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers