74FCT823CTQG -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74FCT823CTQG
Description
BUS INTERFACE REGISTER
-
Lingto Electronic Limited
Datasheet
Description
BUS INTERFACE REGISTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74FCT823CTQG |
|
Product Name
|
Logic - Flip Flops |
|
Low-level Output Current (Sink)
|
48 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
1 V ~ 5.5 V
Propagation Delay
17 ns
View Details
5 suppliers
Flip-Flop Type
D
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
View Details